Southwire Company, LLC Coaxial Cable 999790601

Description
RG59 PLENUM, UL CL2P TYPE 1000 FT 0.226 INCH X 0.364 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.8 PICOFARAD/FT 99979 MODEL
Datasheet
Description
RG59 PLENUM, UL CL2P TYPE 1000 FT 0.226 INCH X 0.364 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.8 PICOFARAD/FT 99979 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 999790601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
999790601
Coaxial Cable 999790601
RG59 PLENUM, UL CL2P TYPE 1000 FT 0.226 INCH X 0.364 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.8 PICOFARAD/FT 99979 MODEL
  • RG59 PLENUM, UL CL2P TYPE
  • 1000 FT
  • 0.226 INCH X 0.364 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CCTV APPLICATION
  • 2 CONDUCTOR(S)
  • FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CAPACITANCE 17.8 PICOFARAD/FT
  • 99979 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 999790601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers