Southwire Company, LLC Coaxial Cable 9921510608

Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH X 0.62 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 2 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE FOIL, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CONDUCTOR RESISTANCE 32 OHM/KFT CAPACITANCE 17 PICOFARAD/FT 992151 MODEL
Datasheet
Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH X 0.62 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 2 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE FOIL, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CONDUCTOR RESISTANCE 32 OHM/KFT CAPACITANCE 17 PICOFARAD/FT 992151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9921510608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9921510608
Coaxial Cable 9921510608
RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH X 0.62 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 2 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE FOIL, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CONDUCTOR RESISTANCE 32 OHM/KFT CAPACITANCE 17 PICOFARAD/FT 992151 MODEL
  • RG6/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.3 INCH X 0.62 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 2 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • POLYESTER/ALUMINUM FUSIBLE FOIL, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/820
  • CONDUCTOR RESISTANCE 32 OHM/KFT
  • CAPACITANCE 17 PICOFARAD/FT
  • 992151 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9921510608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN4A7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type RJ-45
Cable Length 36.09 ft (110 dm)
View Details