Southwire Company, LLC Coaxial Cable 9910490608

Description
RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.198 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 19 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 32 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 50 OHM/KFT CAPACITANCE 26 PICOFARAD/FT 991049 MODEL
Datasheet
Description
RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.198 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 19 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 32 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 50 OHM/KFT CAPACITANCE 26 PICOFARAD/FT 991049 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910490608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910490608
Coaxial Cable 9910490608
RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.198 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 19 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 32 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 50 OHM/KFT CAPACITANCE 26 PICOFARAD/FT 991049 MODEL
  • RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE
  • 1000 FT
  • 0.198 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • CATV, MATV APPLICATION
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 19 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 19 X 32 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CONDUCTOR RESISTANCE 50 OHM/KFT
  • CAPACITANCE 26 PICOFARAD/FT
  • 991049 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910490608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data