Southwire Company, LLC Coaxial Cable 995110608

Description
RG59, ETL CM/CL2 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE/FOAM POLYPROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR CCA BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17 PICOFARAD/FT 99511 MODEL
Datasheet
Description
RG59, ETL CM/CL2 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE/FOAM POLYPROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR CCA BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17 PICOFARAD/FT 99511 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 995110608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
995110608
Coaxial Cable 995110608
RG59, ETL CM/CL2 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE/FOAM POLYPROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR CCA BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17 PICOFARAD/FT 99511 MODEL
  • RG59, ETL CM/CL2 TYPE
  • 1000 FT
  • 0.232 INCH X 0.421 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CCTV APPLICATION
  • 300 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • FOAMED POLYETHYLENE/FOAM POLYPROPYLENE INSULATION MATERIAL
  • 18/20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • CCA BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CAPACITANCE 17 PICOFARAD/FT
  • 99511 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 995110608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323767-4 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
7 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details