Southwire Company, LLC Coaxial Cable 9932560601

Description
RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
Datasheet
Description
RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9932560601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9932560601
Coaxial Cable 9932560601
RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
  • RG59/U, ETL CL2P/CMP FT6 TYPE
  • 1000 FT
  • 0.2 INCH X 0.368 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • CCTV APPLICATION
  • 2 CONDUCTOR(S)
  • FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 18/20 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CAPACITANCE 17.8 PICOFARAD/FT
  • 993256 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9932560601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 810033-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
ETHERNET/PROFINET cable - 756-1202/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details