9921280608 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
9921280608
Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE
1000 FT
0.28 INCH X 0.575 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
ETL APPROVAL
CATV APPLICATION
2 CONDUCTOR(S)
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER/A
LUMINUM FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 32 OHM/KFT
CAPACITANCE 17.4 PICOFARAD/FT
992128 MODEL
Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE
1000 FT
0.28 INCH X 0.575 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
ETL APPROVAL
CATV APPLICATION
2 CONDUCTOR(S)
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER/A
LUMINUM FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 32 OHM/KFT
CAPACITANCE 17.4 PICOFARAD/FT
992128 MODEL
Datasheet
Suppliers
RG6/U NON-PLENUM, ETL CL2/CM TYPE
1000 FT
0.28 INCH X 0.575 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
ETL APPROVAL
CATV APPLICATION
2 CONDUCTOR(S)
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER/A
LUMINUM FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 32 OHM/KFT
CAPACITANCE 17.4 PICOFARAD/FT
992128 MODEL
- RG6/U NON-PLENUM, ETL CL2/CM TYPE
- 1000 FT
- 0.28 INCH X 0.575 INCH OUTER DIAMETER
- COPPER CLAD STEEL CONDUCTOR MATERIAL
- ETL APPROVAL
- CATV APPLICATION
- 2 CONDUCTOR(S)
- FOAM POLYETHYLENE INSULATION MATERIAL
- 18 AWG CONDUCTOR SIZE
- PVC JACKET MATERIAL
- BLACK JACKET COLOR
- NATURAL INSULATION COLOR
- ALUMINUM/POLYESTER/ALUMINUM FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
- 75 OHM NOMINAL IMPEDANCE
- SIGNAL[R] BRAND
- ROHS COMPLIANT
- CONDUCTOR RESISTANCE 32 OHM/KFT
- CAPACITANCE 17.4 PICOFARAD/FT
- 992128 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
9921280608 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Product Category
Cable Assembly
Product Type
M12 socket - M12 plug
Standards / Certifications
RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details