Southwire Company, LLC Coaxial Cable 1920610608

Description
RG6/U NON-PLENUM TYPE 1000 FT 0.270 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.4 PICOFARAD/FT 192061 MODEL
Datasheet
Description
RG6/U NON-PLENUM TYPE 1000 FT 0.270 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.4 PICOFARAD/FT 192061 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1920610608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
1920610608
Coaxial Cable 1920610608
RG6/U NON-PLENUM TYPE 1000 FT 0.270 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.4 PICOFARAD/FT 192061 MODEL
  • RG6/U NON-PLENUM TYPE
  • 1000 FT
  • 0.270 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • ETL APPROVAL
  • CCTV APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CAPACITANCE 17.4 PICOFARAD/FT
  • 192061 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 1920610608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 47.57 ft (145 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details