Southwire Company, LLC Coaxial Cable 9930090606

Description
TWIN AXIAL TYPE 1000 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM FOIL, TINNED COPPER BRAID/DRAIN SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND CAPACITANCE 19.7 PICOFARAD/FT 993009 MODEL
Datasheet
Description
TWIN AXIAL TYPE 1000 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM FOIL, TINNED COPPER BRAID/DRAIN SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND CAPACITANCE 19.7 PICOFARAD/FT 993009 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9930090606 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9930090606
Coaxial Cable 9930090606
TWIN AXIAL TYPE 1000 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM FOIL, TINNED COPPER BRAID/DRAIN SHIELD MATERIAL 7 X 28 STRANDS CONDUCTOR CONSTRUCTION 78 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND CAPACITANCE 19.7 PICOFARAD/FT 993009 MODEL
  • TWIN AXIAL TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • NATURAL INSULATION COLOR
  • ALUMINUM FOIL, TINNED COPPER BRAID/DRAIN SHIELD MATERIAL
  • 7 X 28 STRANDS CONDUCTOR CONSTRUCTION
  • 78 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • CAPACITANCE 19.7 PICOFARAD/FT
  • 993009 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9930090606
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male tnc
Gender Male-Male
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details