Southwire Company, LLC Coaxial Cable 920020608

Description
RG62A/U NON-PLENUM, UL AWM/CL2 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 93 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 42 OHM/KFT CAPACITANCE 13.5 PICOFARAD/FT 92002 MODEL
Datasheet
Description
RG62A/U NON-PLENUM, UL AWM/CL2 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 93 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 42 OHM/KFT CAPACITANCE 13.5 PICOFARAD/FT 92002 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920020608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920020608
Coaxial Cable 920020608
RG62A/U NON-PLENUM, UL AWM/CL2 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 93 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 42 OHM/KFT CAPACITANCE 13.5 PICOFARAD/FT 92002 MODEL
  • RG62A/U NON-PLENUM, UL AWM/CL2 TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 93 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CONDUCTOR RESISTANCE 42 OHM/KFT
  • CAPACITANCE 13.5 PICOFARAD/FT
  • 92002 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920020608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-075 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details