Southwire Company, LLC Coaxial Cable 996014508

Description
RG6/U NON-PLENUM, ETL CL2 TYPE 500 FT 0.272 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM POLYESTER/ALUMINUM TAPE, TINNED COPPER SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 6.2 OHM/KFT CAPACITANCE 17.3 PICOFARAD/FT 99601 MODEL
Datasheet
Description
RG6/U NON-PLENUM, ETL CL2 TYPE 500 FT 0.272 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM POLYESTER/ALUMINUM TAPE, TINNED COPPER SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 6.2 OHM/KFT CAPACITANCE 17.3 PICOFARAD/FT 99601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 996014508 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
996014508
Coaxial Cable 996014508
RG6/U NON-PLENUM, ETL CL2 TYPE 500 FT 0.272 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM POLYESTER/ALUMINUM TAPE, TINNED COPPER SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 6.2 OHM/KFT CAPACITANCE 17.3 PICOFARAD/FT 99601 MODEL
  • RG6/U NON-PLENUM, ETL CL2 TYPE
  • 500 FT
  • 0.272 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • VIDEO, CCTV, CATV APPLICATION
  • 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • FUSIBLE ALUMINUM POLYESTER/ALUMINUM TAPE, TINNED COPPER SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CONDUCTOR RESISTANCE 6.2 OHM/KFT
  • CAPACITANCE 17.3 PICOFARAD/FT
  • 99601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 996014508
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data