Southwire Company, LLC Coaxial Cable 9910070608

Description
RG8/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL VIDEO APPLICATION 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 9.5 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSED ALUMINUM/POLYESTER/A LUMINUM TAPE, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 0.9 OHM/KFT CAPACITANCE 24 PICOFARAD/FT, LOW LOSS COAXIAL CABLE 991007 MODEL
Datasheet
Description
RG8/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL VIDEO APPLICATION 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 9.5 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSED ALUMINUM/POLYESTER/A LUMINUM TAPE, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 0.9 OHM/KFT CAPACITANCE 24 PICOFARAD/FT, LOW LOSS COAXIAL CABLE 991007 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910070608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910070608
Coaxial Cable 9910070608
RG8/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL VIDEO APPLICATION 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 9.5 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSED ALUMINUM/POLYESTER/A LUMINUM TAPE, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 0.9 OHM/KFT CAPACITANCE 24 PICOFARAD/FT, LOW LOSS COAXIAL CABLE 991007 MODEL
  • RG8/U NON-PLENUM TYPE
  • 1000 FT
  • 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • VIDEO APPLICATION
  • 1 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 9.5 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • FUSED ALUMINUM/POLYESTER/ALUMINUM TAPE, TINNED COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CONDUCTOR RESISTANCE 0.9 OHM/KFT
  • CAPACITANCE 24 PICOFARAD/FT, LOW LOSS COAXIAL CABLE
  • 991007 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910070608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data