Southwire Company, LLC Coaxial Cable 9932670608

Description
RG6/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.27 INCH X 0.495 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE/PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CAPACITANCE 17.5 PICOFARAD/FT 993267 MODEL
Datasheet
Description
RG6/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.27 INCH X 0.495 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE/PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CAPACITANCE 17.5 PICOFARAD/FT 993267 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9932670608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9932670608
Coaxial Cable 9932670608
RG6/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.27 INCH X 0.495 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION -20 TO 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE/PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CAPACITANCE 17.5 PICOFARAD/FT 993267 MODEL
  • RG6/U, ETL CL2/CM CMH FT1 TYPE
  • 1000 FT
  • 0.27 INCH X 0.495 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CCTV APPLICATION
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAMED POLYETHYLENE/PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800
  • CAPACITANCE 17.5 PICOFARAD/FT
  • 993267 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9932670608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details