Southwire Company, LLC Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
CL2 TYPE 250 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C...
CL2 TYPE 250 FOOT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C...
CL2 TYPE 250 FOOT 0.17 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, CSA C22.2 214, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO...
CL2 TYPE 250 FOOT 0.173 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C...
CL2 TYPE 250 FOOT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C...
CL2 TYPE 250 FOOT 0.202 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C...
CL2 TYPE 250 FOOT 0.238 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL -20 TO 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S)...
CL2 TYPE 250 FT 170 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 34 LB/1000...
CL2 TYPE 250 FT 246 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 65 LB/1000...
CL2 TYPE 250 FT 250 LENGTH IN FT 132 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 18...
CL2 TYPE 250 FT 250 LENGTH IN FT 147 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22...
CL2 TYPE 250 FT 250 LENGTH IN FT 154 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 28...
CL2 TYPE 250 FT 250 LENGTH IN FT 160 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 26...
CL2 TYPE 250 FT 250 LENGTH IN FT 160 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 29...
CL2 TYPE 250 FT 250 LENGTH IN FT 170 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 34...
CL2 TYPE 250 FT 250 LENGTH IN FT 173 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 33...
CL2 TYPE 250 FT 250 LENGTH IN FT 186 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 44...
CL2 TYPE 250 FT 250 LENGTH IN FT 186 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 45...
CL2 TYPE 250 FT 250 LENGTH IN FT 202 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 40...
CL2 TYPE 250 FT 250 LENGTH IN FT 202 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 52...
CL2 TYPE 250 FT 250 LENGTH IN FT 245 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 74...
CL2 TYPE 250 FT 250 LENGTH IN FT 246 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 65...
CL2 TYPE 500 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C...
CL2 TYPE 500 FOOT 0.14 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, CSA C22.2 214, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO...
CL2 TYPE 500 FT 132 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 16 LB/1000...
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000...
CL2 TYPE 500 FT 500 LENGTH IN FT 114 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 11...
CL2 TYPE 500 FT 500 LENGTH IN FT 121 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 15...
CL2 TYPE 500 FT 500 LENGTH IN FT 132 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 16...
CL2 TYPE 500 FT 500 LENGTH IN FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22...
CL2 TYPE 500 FT 500 LENGTH IN FT 154 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 28...
CL2/CM/CMH/FT1 TYPE 250 FT 0.147 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 17...
CL2/CM/CMH/FT1 TYPE 250 FT 0.147 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 19...
CL2/CM/CMH/FT1 TYPE 250 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 23...
CL2/CM/CMH/FT1 TYPE 250 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 25...
CL2/CM/CMH/FT1 TYPE 250 FT 0.16 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 23...
CL2/CM/CMH/FT1 TYPE 250 FT 0.17 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 29...
CL2/CM/CMH/FT1 TYPE 250 FT 0.17 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 31...
CL2/CM/CMH/FT1 TYPE 250 FT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 35...
CL2/CM/CMH/FT1 TYPE 250 FT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 37...
CL2/CM/CMH/FT1 TYPE 250 FT 0.186 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 41...
CL2/CM/CMH/FT1 TYPE 250 FT 0.202 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 47...
CL2/CM/CMH/FT1 TYPE 250 FT 0.202 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 50...
CL2/CM/CMH/FT1 TYPE 250 FT 0.218 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 55...
CL2/CM/CMH/FT1 TYPE 250 FT 0.238 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 54...
CL2/CM/CMH/FT1 TYPE 250 FT 0.238 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 61...
CL2/CM/CMH/FT1 TYPE 250 FT 0.245 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 72...
CL2/CM/CMH/FT1 TYPE 500 FT 0.114 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 9...
CL2/CM/CMH/FT1 TYPE 500 FT 0.121 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 12...
CL2/CM/CMH/FT1 TYPE 500 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 13...
CL2/CM/CMH/FT1 TYPE 500 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 14...
CL2/CM/CMH/FT1 TYPE 500 FT 0.14 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 19...
CL2/CMH/FT1 TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 11.2 LB/MFT WEIGHT 2 CONDUCTOR(S)...
CL2P TYPE 250 FOOT 0.207 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, NEC 725, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20...
CL2P TYPE 250 FOOT 0.21 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, NEC 725, CSA FT6/NFPA APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE...
CL2P/CMP FT6 TYPE 500 FT 500 LENGTH IN FT UL, CUL APPROVAL 22 LB/MFT WEIGHT 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BEIGE COLOR CODE BARON[T] BRAND LENGTH IN FT -...
CL2P/CMP FT6 TYPE 500 FT 500 LENGTH IN FT UL, CUL APPROVAL 47 LB/MFT WEIGHT 6 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BEIGE COLOR CODE BARON[T] BRAND LENGTH IN FT -...
CL2P/CMP/FT6 TYPE 250 FT 0.155 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 29...
CL2P/CMP/FT6 TYPE 250 FT 0.191 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 42...
CL2R CMG/FT4 TYPE 500 FT 500 LENGTH IN FT UL, CUL APPROVAL 26 LB/MFT WEIGHT 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BARON[T] BRAND LENGTH IN FT - UOM FT
CL2R CMG/FT4 TYPE 500 FT 500 LENGTH IN FT UL, CUL APPROVAL 33 LB/MFT WEIGHT 4 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BARON[T] BRAND LENGTH IN FT - UOM FT
CM/FT1 TYPE 250 FT 250 LENGTH IN FT UL, CUL APPROVAL 28 LB/MFT WEIGHT 8 CONDUCTOR(S) 20 AWG CONDUCTOR SIZE BROWN COLOR CODE BAROSTAT[T] BRAND LENGTH IN FT - UOM...
CM/FT1 TYPE 250 FT 250 LENGTH IN FT UL, CUL APPROVAL 52 LB/MFT WEIGHT 9 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BROWN COLOR CODE BAROSTAT[T] BRAND LENGTH IN FT - UOM...
CM/FT1 TYPE 250 FT 250 LENGTH IN FT UL, CUL APPROVAL 69 LB/MFT WEIGHT 12 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BROWN COLOR CODE BAROSTAT[T] BRAND LENGTH IN FT - UOM...
CMH/FT1 TYPE 250 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT 7 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL...
CMP/CL2P FT6 TYPE 250 FOOT 0.173 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE...
CMP/CL2P FT6 TYPE 500 FOOT 0.133 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE...
CMP/CL2P FT6 TYPE 500 FOOT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE...
SEOOW TYPE 250 FT 0.695 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 16...
SEOOW TYPE 250 FT 0.7 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 12...
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC...
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC...
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC...
SEOW TYPE 0.465 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.484 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.517 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.53 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.53 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.69 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.69 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.69 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.695 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.743 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.745 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.755 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.802 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.845 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 0.858 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) T PRENE. INSULATION...
SEOW TYPE 1000 FT 1000 LENGTH IN FT 0.636 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE...
SEOW TYPE 250 FT 250 LENGTH IN FT 0.812 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE...
SEOW TYPE 500 FT 500 LENGTH IN FT 0.53 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE...
TC TYPE 250 FT 250 LENGTH IN FT 0.615 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) NYLON...
TC, TFFN TYPE 1000 FT 0.26 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, TFFN TYPE 1000 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, TFFN TYPE 1000 FT 0.296 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.305 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.322 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.35 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.36 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.381 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.392 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.407 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.433 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.473 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.625 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.71 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.795 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 1000 FT 0.958 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 500 FT 0.36 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 500 FT 0.473 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 500 FT 0.71 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC, THHN TYPE 500 FT 1.281 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C...
TC-THHN TYPE 500 FT 500 LENGTH IN FT 0.625 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG...
TC-THHN TYPE 500 FT 500 LENGTH IN FT 0.795 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG...
TC-THHN TYPE 500 FT 500 LENGTH IN FT 0.958 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG...
TC-THHN TYPE 500 FT 500 LENGTH IN FT 1.184 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG...
TC-THHN, THWN TYPE 1000 FT 1000 LENGTH IN FT 0.34 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.305 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.322 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.35 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.36 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.392 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.407 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...
TC-THHN, THWN TYPE 500 FT 500 LENGTH IN FT 0.433 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90...