9210210601 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
9210210601
Description
RG58/U PLENUM, ETL CL2P/CMP TYPE
1000 FT
0.165 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
UL, ETL, CSA APPROVAL
CATV, MATV APPLICATION
19 CONDUCTOR(S)
FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER/A
LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
19 X 32 STRANDS CONDUCTOR CONSTRUCTION
50 OHM NOMINAL IMPEDANCE
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725
CONDUCTOR RESISTANCE 9.5 OHM/KFT
CAPACITANCE 24.8 PICOFARAD/FT
921021 MODEL
Description
RG58/U PLENUM, ETL CL2P/CMP TYPE
1000 FT
0.165 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
UL, ETL, CSA APPROVAL
CATV, MATV APPLICATION
19 CONDUCTOR(S)
FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER/A
LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
19 X 32 STRANDS CONDUCTOR CONSTRUCTION
50 OHM NOMINAL IMPEDANCE
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725
CONDUCTOR RESISTANCE 9.5 OHM/KFT
CAPACITANCE 24.8 PICOFARAD/FT
921021 MODEL
Datasheet
Suppliers
RG58/U PLENUM, ETL CL2P/CMP TYPE
1000 FT
0.165 INCH OUTER DIAMETER
TINNED COPPER CONDUCTOR MATERIAL
UL, ETL, CSA APPROVAL
CATV, MATV APPLICATION
19 CONDUCTOR(S)
FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER/A
LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
19 X 32 STRANDS CONDUCTOR CONSTRUCTION
50 OHM NOMINAL IMPEDANCE
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725
CONDUCTOR RESISTANCE 9.5 OHM/KFT
CAPACITANCE 24.8 PICOFARAD/FT
921021 MODEL
- RG58/U PLENUM, ETL CL2P/CMP TYPE
- 1000 FT
- 0.165 INCH OUTER DIAMETER
- TINNED COPPER CONDUCTOR MATERIAL
- UL, ETL, CSA APPROVAL
- CATV, MATV APPLICATION
- 19 CONDUCTOR(S)
- FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
- 20 AWG CONDUCTOR SIZE
- LOW SMOKE PVC JACKET MATERIAL
- WHITE JACKET COLOR
- NATURAL INSULATION COLOR
- ALUMINUM/POLYESTER/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
- 19 X 32 STRANDS CONDUCTOR CONSTRUCTION
- 50 OHM NOMINAL IMPEDANCE
- ROHS COMPLIANT
- APPLICABLE STANDARD NEC 725
- CONDUCTOR RESISTANCE 9.5 OHM/KFT
- CAPACITANCE 24.8 PICOFARAD/FT
- 921021 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
9210210601 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Product Category
Cable Assembly
Product Type
M12 plug - free end
Standards / Certifications
RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details