Southwire Company, LLC Coaxial Cable 1921150608

Description
RG59/U NON-PLENUM TYPE 1000 FT 0.269 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17 PICOFARAD/FT 192115 MODEL
Datasheet
Description
RG59/U NON-PLENUM TYPE 1000 FT 0.269 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17 PICOFARAD/FT 192115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1921150608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
1921150608
Coaxial Cable 1921150608
RG59/U NON-PLENUM TYPE 1000 FT 0.269 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17 PICOFARAD/FT 192115 MODEL
  • RG59/U NON-PLENUM TYPE
  • 1000 FT
  • 0.269 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • ETL APPROVAL
  • CCTV APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CAPACITANCE 17 PICOFARAD/FT
  • 192115 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 1921150608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data