999690501 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
999690501
Description
RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
500 FT
0.196 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CCTV APPLICATION
1 CONDUCTOR(S)
FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 10.1 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99969 MODEL
Description
RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
500 FT
0.196 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CCTV APPLICATION
1 CONDUCTOR(S)
FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 10.1 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99969 MODEL
Datasheet
Suppliers
RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
500 FT
0.196 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CCTV APPLICATION
1 CONDUCTOR(S)
FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 10.1 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99969 MODEL
- RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
- 500 FT
- 0.196 INCH OUTER DIAMETER
- BARE COPPER CONDUCTOR MATERIAL
- UL, ETL APPROVAL
- CCTV APPLICATION
- 1 CONDUCTOR(S)
- FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
- 20 AWG CONDUCTOR SIZE
- PVC JACKET MATERIAL
- WHITE JACKET COLOR
- NATURAL INSULATION COLOR
- COPPER BRAID SHIELD MATERIAL
- SOLID CONDUCTOR CONSTRUCTION
- 75 OHM NOMINAL IMPEDANCE
- SIGNAL[R] BRAND
- ROHS COMPLIANT
- CONDUCTOR RESISTANCE 10.1 OHM/KFT
- CAPACITANCE 16.5 PICOFARAD/FT
- 99969 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
999690501 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Product Category
Cable Assembly
Product Type
RJ-45 plug - RJ-45 plug
Standards / Certifications
RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details