Southwire Company, LLC Coaxial Cable 9910200608

Description
RG8/X NON-PLENUM, UL CL2/AWM 1354, CSA CMH FT1 TYPE 1000 FT 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL VIDEO APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 19 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL 19 X 29 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 4.3 OHM/KFT CAPACITANCE 27 PICOFARAD/FT 991020 MODEL
Datasheet
Description
RG8/X NON-PLENUM, UL CL2/AWM 1354, CSA CMH FT1 TYPE 1000 FT 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL VIDEO APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 19 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL 19 X 29 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 4.3 OHM/KFT CAPACITANCE 27 PICOFARAD/FT 991020 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910200608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910200608
Coaxial Cable 9910200608
RG8/X NON-PLENUM, UL CL2/AWM 1354, CSA CMH FT1 TYPE 1000 FT 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL VIDEO APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 19 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL 19 X 29 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 4.3 OHM/KFT CAPACITANCE 27 PICOFARAD/FT 991020 MODEL
  • RG8/X NON-PLENUM, UL CL2/AWM 1354, CSA CMH FT1 TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • VIDEO APPLICATION
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 19 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • 19 X 29 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CONDUCTOR RESISTANCE 4.3 OHM/KFT
  • CAPACITANCE 27 PICOFARAD/FT
  • 991020 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910200608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4B7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details