Southwire Company, LLC Coaxial Cable 920060608

Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92006 MODEL
Datasheet
Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92006 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920060608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920060608
Coaxial Cable 920060608
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92006 MODEL
  • RG59/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.239 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BONDED ALUMINUM/POLYESTER/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/820
  • CAPACITANCE 17 PICOFARAD/FT
  • 92006 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920060608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 0.9000 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Modular Cable Assemblies - RJE1Y33C05162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
Pluggable Cables - A124226-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type Plug to Cable
Cable Length 6.56 ft (19.99 dm)
View Details
3 suppliers