Southwire Company, LLC Coaxial Cable 9910750608

Description
RG214/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.425 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 12.7 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR SILVER COATED COPPER BRAID SHIELD MATERIAL 7 X 0.03 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CAPACITANCE 30.8 PICOFARAD/FT 991075 MODEL
Datasheet
Description
RG214/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.425 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 12.7 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR SILVER COATED COPPER BRAID SHIELD MATERIAL 7 X 0.03 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CAPACITANCE 30.8 PICOFARAD/FT 991075 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910750608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910750608
Coaxial Cable 9910750608
RG214/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.425 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 12.7 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR SILVER COATED COPPER BRAID SHIELD MATERIAL 7 X 0.03 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CAPACITANCE 30.8 PICOFARAD/FT 991075 MODEL
  • RG214/U NON-PLENUM, UL CL2X/AWM 1354 TYPE
  • 1000 FT
  • 0.425 INCH OUTER DIAMETER
  • SILVER COATED COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • 30 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 12.7 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • SILVER COATED COPPER BRAID SHIELD MATERIAL
  • 7 X 0.03 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CAPACITANCE 30.8 PICOFARAD/FT
  • 991075 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910750608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN5B4AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
High Speed Digital & Data Cable - 4451823005 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details