Southwire Company, LLC Coaxial Cable 56918249

Description
RG6/U TYPE 1000 FT 0.18 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY AND CATV/MATV TRANSMISSIONS APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 36 LB PER 1000 FT
Description
RG6/U TYPE 1000 FT 0.18 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY AND CATV/MATV TRANSMISSIONS APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 36 LB PER 1000 FT

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Coaxial Cable
56918249
Coaxial Cable 56918249
RG6/U TYPE 1000 FT 0.18 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY AND CATV/MATV TRANSMISSIONS APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 36 LB PER 1000 FT
  • RG6/U TYPE
  • 1000 FT
  • 0.18 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1685 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY AND CATV/MATV TRANSMISSIONS APPLICATION
  • 300 V VOLTAGE RATING
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BONDED ALUMINUM/POLYESTER/ALUMINUM TAPE SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • PACKAGING TYPE REEL
  • WEIGHT 36 LB PER 1000 FT
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 56918249
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data