999694601 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
999694601
Description
RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
1000 FT
0.196 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CCTV APPLICATION
1 CONDUCTOR(S)
FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 10.1 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99969 MODEL
Description
RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
1000 FT
0.196 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CCTV APPLICATION
1 CONDUCTOR(S)
FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 10.1 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99969 MODEL
Datasheet
Suppliers
RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
1000 FT
0.196 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CCTV APPLICATION
1 CONDUCTOR(S)
FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
WHITE JACKET COLOR
NATURAL INSULATION COLOR
COPPER BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CONDUCTOR RESISTANCE 10.1 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99969 MODEL
- RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE
- 1000 FT
- 0.196 INCH OUTER DIAMETER
- BARE COPPER CONDUCTOR MATERIAL
- UL, ETL APPROVAL
- CCTV APPLICATION
- 1 CONDUCTOR(S)
- FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
- 20 AWG CONDUCTOR SIZE
- PVC JACKET MATERIAL
- WHITE JACKET COLOR
- NATURAL INSULATION COLOR
- COPPER BRAID SHIELD MATERIAL
- SOLID CONDUCTOR CONSTRUCTION
- 75 OHM NOMINAL IMPEDANCE
- SIGNAL[R] BRAND
- ROHS COMPLIANT
- CONDUCTOR RESISTANCE 10.1 OHM/KFT
- CAPACITANCE 16.5 PICOFARAD/FT
- 99969 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
999694601 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable Assembly
Connector Type
BNC; Male bnc
Gender
Male-Male
View Details
Amphenol Communications Solutions
Product Category
Cable Assembly
Standards / Certifications
RoHS
Cable Length
2.46 ft (7.5 dm)
View Details
Product Category
Cable Assembly
Product Type
Patch
Standards / Certifications
RoHS
View Details
Standards / Certifications
RoHS; EU ELV Compliant
Rated Temperature
-55 to 115 C (-67 to 239 F)
View Details