Southwire Company, LLC Datasheets for Bare Conductor Wire and Cable
Bare conductor wire and cable is made of conducting materials to carry electric current.
Bare Conductor Wire and Cable: Learn more
| Product Name | Notes |
|---|---|
| 1000 FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 1000 FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 1000 FT 0.47 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 1000 FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 1000 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 1000 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 1000 FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 1000 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 1000 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 1000 FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 368 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 414 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 464 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 574 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1000 FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 10000 FT 10000 LENGTH IN FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 204.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 125 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 125 FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 1250 FT 80.8 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 50 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 198 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 200 FT 200 LENGTH IN FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 128.9 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 200 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 200 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 2000 FT 64.1 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 126.3 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 250 FT 250 LENGTH IN FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 204.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 250 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 2500 FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 2500 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 2500 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 2500 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 2500 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 2500 FT 2500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING... | |
| 2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 518.1 LB/1000 FT WEIGHT 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING... | |
| 2500 FT 2500 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING... | |
| 2500 FT 2500 LENGTH IN FT 101.9 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 31.4 LB/1000 FT WEIGHT 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 2500 FT 2500 LENGTH IN FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 50 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 2500 FT 2500 LENGTH IN FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 51 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 2500 FT 2500 LENGTH IN FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 2500 FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 2500 FT 80.8 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 200.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 3000 FT 3000 LENGTH IN FT 80.8 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 19.8 LB/1000 FT WEIGHT 12 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 3000 FT 3000 LENGTH IN FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 1543.8 LB/1000 FT WEIGHT 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 315 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 315 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 0.47 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 3/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 500 FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 500 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 500 FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 500 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 500 FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 257.6 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 500 FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 368 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 414 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 9 LB/1000 FT WEIGHT 18... | |
| 500 FT 500 LENGTH IN FT 0.373 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 325.8 LB/1000 FT WEIGHT 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING... | |
| 500 FT 500 LENGTH IN FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 410.9 LB/1000 FT WEIGHT 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING... | |
| 500 FT 500 LENGTH IN FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 50 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 500 FT 500 LENGTH IN FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 126.3 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 500 FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 574 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 250 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 500 FT 814 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 5000 FT 0.419 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING PROOF POSITIVE[TM] BRAND APPLICABLE STANDARD ASTM APPLICATION BARE... | |
| 5000 FT 128.5 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 5000 FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 5000 FT 184 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS... | |
| 5000 FT 204.3 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... | |
| 5000 FT 5000 LENGTH IN FT 0.528 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING... | |
| 5000 FT 5000 LENGTH IN FT 146 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 51 LB/1000 FT WEIGHT 8 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 5000 FT 5000 LENGTH IN FT 232 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 128.9 LB/1000 FT WEIGHT 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 5000 FT 5000 LENGTH IN FT 292 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 204.9 LB/1000 FT WEIGHT 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 5000 FT 5000 LENGTH IN FT 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND... | |
| 522 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 653.3 LB/1000 FT WEIGHT 4/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING SOUTHWIRE[R] BRAND | |
| 630 FT 630 LENGTH IN FT 162 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 79.4 LB/1000 FT WEIGHT 6 AWG CONDUCTOR SIZE COIL PACKAGE TYPE SOLID STRANDING SOUTHWIRE[R] BRAND | |
| 800 FT 101.9 MIL OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING APPLICABLE STANDARD ASTM APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN... |