Southwire Company, LLC Coaxial Cable 920940601

Description
RG59/U, UL CM/CL2/AWM 1354 TYPE 1000 FT 0.34 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE/PVC INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 310 CAPACITANCE 17 PICOFARAD/FT 92094 MODEL
Datasheet
Description
RG59/U, UL CM/CL2/AWM 1354 TYPE 1000 FT 0.34 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE/PVC INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 310 CAPACITANCE 17 PICOFARAD/FT 92094 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920940601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920940601
Coaxial Cable 920940601
RG59/U, UL CM/CL2/AWM 1354 TYPE 1000 FT 0.34 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE/PVC INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 310 CAPACITANCE 17 PICOFARAD/FT 92094 MODEL
  • RG59/U, UL CM/CL2/AWM 1354 TYPE
  • 1000 FT
  • 0.34 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CCTV APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE/PVC INSULATION MATERIAL
  • 18/20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725, NEC 310
  • CAPACITANCE 17 PICOFARAD/FT
  • 92094 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920940601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data