Southwire Company, LLC Coaxial Cable 920014501

Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/F USIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820, IEC 60096 CAPACITANCE 17 PICOFARAD/FT 92001 MODEL
Datasheet
Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/F USIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820, IEC 60096 CAPACITANCE 17 PICOFARAD/FT 92001 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920014501 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920014501
Coaxial Cable 920014501
RG6/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/F USIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820, IEC 60096 CAPACITANCE 17 PICOFARAD/FT 92001 MODEL
  • RG6/U NON-PLENUM, ETL CL2/CM TYPE
  • 500 FT
  • 0.269 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • ALUMINUM/POLYESTER/FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/820, IEC 60096
  • CAPACITANCE 17 PICOFARAD/FT
  • 92001 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920014501
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers