Southwire Company, LLC Coaxial Cable 9932530601

Description
RG59/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CAPACITANCE 17 PICOFARAD/FT 993253 MODEL
Datasheet
Description
RG59/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CAPACITANCE 17 PICOFARAD/FT 993253 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9932530601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9932530601
Coaxial Cable 9932530601
RG59/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CAPACITANCE 17 PICOFARAD/FT 993253 MODEL
  • RG59/U, ETL CL2/CM CMH FT1 TYPE
  • 1000 FT
  • 0.232 INCH X 0.421 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CCTV APPLICATION
  • 300 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 18/20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800
  • CAPACITANCE 17 PICOFARAD/FT
  • 993253 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9932530601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081345-4 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
CANopen/DeviceNet cable - 756-1402/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details