Southwire Company, LLC Coaxial Cable 9910690608

Description
RG174/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.108 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 7 X 0.0063 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 50 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991069 MODEL
Datasheet
Description
RG174/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.108 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 7 X 0.0063 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 50 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991069 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910690608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910690608
Coaxial Cable 9910690608
RG174/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.108 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 7 X 0.0063 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 50 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991069 MODEL
  • RG174/U NON-PLENUM, UL AWM 1354 TYPE
  • 1000 FT
  • 0.108 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • 30 V VOLTAGE RATING
  • 80 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 26 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 7 X 0.0063 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CONDUCTOR RESISTANCE 50 OHM/KFT
  • CAPACITANCE 30.8 PICOFARAD/FT
  • 991069 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910690608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
CANopen/DeviceNet cable - 756-1405/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Kinetix 6000M network cable - 2090-CNSRPRS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details