Southwire Company, LLC Coaxial Cable 920060508

Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92006 MODEL
Datasheet
Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92006 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920060508 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920060508
Coaxial Cable 920060508
RG59/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92006 MODEL
  • RG59/U NON-PLENUM, ETL CL2/CM TYPE
  • 500 FT
  • 0.239 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BONDED ALUMINUM/POLYESTER/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/820
  • CAPACITANCE 17 PICOFARAD/FT
  • 92006 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920060508
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y26C05152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA07 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers