Southwire Company, LLC Coaxial Cable 1910370608

Description
RG11/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CONDUCTOR RESISTANCE 2.6 OHM/MFT CAPACITANCE 17.3 PICOFARAD/FT 191037 MODEL
Datasheet
Description
RG11/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CONDUCTOR RESISTANCE 2.6 OHM/MFT CAPACITANCE 17.3 PICOFARAD/FT 191037 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1910370608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
1910370608
Coaxial Cable 1910370608
RG11/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CONDUCTOR RESISTANCE 2.6 OHM/MFT CAPACITANCE 17.3 PICOFARAD/FT 191037 MODEL
  • RG11/U NON-PLENUM TYPE
  • 1000 FT
  • 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • CCTV APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CONDUCTOR RESISTANCE 2.6 OHM/MFT
  • CAPACITANCE 17.3 PICOFARAD/FT
  • 191037 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 1910370608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data