Southwire Company, LLC Coaxial Cable 9910390608

Description
RG58/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.195 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 53.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CAPACITANCE 28.5 PICOFARAD/FT 991039 MODEL
Datasheet
Description
RG58/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.195 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 53.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CAPACITANCE 28.5 PICOFARAD/FT 991039 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910390608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910390608
Coaxial Cable 9910390608
RG58/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.195 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 53.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CAPACITANCE 28.5 PICOFARAD/FT 991039 MODEL
  • RG58/U NON-PLENUM, UL AWM 1354 TYPE
  • 1000 FT
  • 0.195 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • CATV, MATV APPLICATION
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 53.5 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CAPACITANCE 28.5 PICOFARAD/FT
  • 991039 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910390608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA02 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Cable Type Flat Cable
View Details
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers