Southwire Company, LLC Coaxial Cable 8210100623

Description
RG11/U QUAD PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.378 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL NATURAL JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/825 CONDUCTOR RESISTANCE 12.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 821010 MODEL
Datasheet
Description
RG11/U QUAD PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.378 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL NATURAL JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/825 CONDUCTOR RESISTANCE 12.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 821010 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 8210100623 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
8210100623
Coaxial Cable 8210100623
RG11/U QUAD PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.378 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL NATURAL JACKET COLOR NATURAL INSULATION COLOR BONDED ALUMINUM/POLYESTER/A LUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/825 CONDUCTOR RESISTANCE 12.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 821010 MODEL
  • RG11/U QUAD PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE
  • 1000 FT
  • 0.378 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL (CANADA), ETL, CSA APPROVAL
  • CATV APPLICATION
  • 125 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • POLYVINYLIDENE FLUORIDE JACKET MATERIAL
  • NATURAL JACKET COLOR
  • NATURAL INSULATION COLOR
  • BONDED ALUMINUM/POLYESTER/ALUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/825
  • CONDUCTOR RESISTANCE 12.5 OHM/KFT
  • CAPACITANCE 16.5 PICOFARAD/FT
  • 821010 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 8210100623
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data