Southwire Company, LLC Coaxial Cable 920090608

Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CONDUCTOR RESISTANCE 69 OHM/MFT CAPACITANCE 17 PICOFARAD/FT 92009 MODEL
Datasheet
Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CONDUCTOR RESISTANCE 69 OHM/MFT CAPACITANCE 17 PICOFARAD/FT 92009 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920090608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920090608
Coaxial Cable 920090608
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM/POLYESTER/A LUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CONDUCTOR RESISTANCE 69 OHM/MFT CAPACITANCE 17 PICOFARAD/FT 92009 MODEL
  • RG59/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.239 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • FUSIBLE ALUMINUM/POLYESTER/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/820
  • CONDUCTOR RESISTANCE 69 OHM/MFT
  • CAPACITANCE 17 PICOFARAD/FT
  • 92009 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920090608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data