999110623 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
999110623
Description
RG6/U PLENUM, ETL CL2P/CMP FT 6 TYPE
1000 FT
0.27 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAMED SOLID FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
NATURAL JACKET COLOR
NATURAL INSULATION COLOR
BONDED ALUMINUM/POLYESTER/A
LUMINUM/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725/800
CONDUCTOR RESISTANCE 6.5 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99911 MODEL
Description
RG6/U PLENUM, ETL CL2P/CMP FT 6 TYPE
1000 FT
0.27 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAMED SOLID FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
NATURAL JACKET COLOR
NATURAL INSULATION COLOR
BONDED ALUMINUM/POLYESTER/A
LUMINUM/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725/800
CONDUCTOR RESISTANCE 6.5 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99911 MODEL
Datasheet
Suppliers
RG6/U PLENUM, ETL CL2P/CMP FT 6 TYPE
1000 FT
0.27 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAMED SOLID FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
NATURAL JACKET COLOR
NATURAL INSULATION COLOR
BONDED ALUMINUM/POLYESTER/A
LUMINUM/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725/800
CONDUCTOR RESISTANCE 6.5 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
99911 MODEL
- RG6/U PLENUM, ETL CL2P/CMP FT 6 TYPE
- 1000 FT
- 0.27 INCH OUTER DIAMETER
- BARE COPPER CONDUCTOR MATERIAL
- UL, ETL APPROVAL
- CATV APPLICATION
- 1 CONDUCTOR(S)
- FOAMED SOLID FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
- 18 AWG CONDUCTOR SIZE
- LOW SMOKE PVC JACKET MATERIAL
- NATURAL JACKET COLOR
- NATURAL INSULATION COLOR
- BONDED ALUMINUM/POLYESTER/ALUMINUM/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
- SOLID CONDUCTOR CONSTRUCTION
- 75 OHM NOMINAL IMPEDANCE
- SIGNAL[R] BRAND
- ROHS COMPLIANT
- APPLICABLE STANDARD NEC 725/800
- CONDUCTOR RESISTANCE 6.5 OHM/KFT
- CAPACITANCE 16.5 PICOFARAD/FT
- 99911 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
999110623 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Product Category
Cable Assembly
Product Type
M12 socket - free end
Standards / Certifications
RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details