Southwire Company, LLC Coaxial Cable 9910410608

Description
RG58/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 53.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CONDUCTOR RESISTANCE 10.5 OHM/KFT CAPACITANCE 29 PICOFARAD/FT 991041 MODEL
Datasheet
Description
RG58/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 53.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CONDUCTOR RESISTANCE 10.5 OHM/KFT CAPACITANCE 29 PICOFARAD/FT 991041 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910410608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910410608
Coaxial Cable 9910410608
RG58/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 53.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CONDUCTOR RESISTANCE 10.5 OHM/KFT CAPACITANCE 29 PICOFARAD/FT 991041 MODEL
  • RG58/U NON-PLENUM, UL CL2/AWM 1354 TYPE
  • 1000 FT
  • 0.196 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • CATV, MATV APPLICATION
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 53.5 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/820
  • CONDUCTOR RESISTANCE 10.5 OHM/KFT
  • CAPACITANCE 29 PICOFARAD/FT
  • 991041 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910410608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data