Southwire Company, LLC Coaxial Cable 9932560608

Description
RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
Datasheet
Description
RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9932560608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9932560608
Coaxial Cable 9932560608
RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
  • RG59/U, ETL CL2P/CMP FT6 TYPE
  • 1000 FT
  • 0.2 INCH X 0.368 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • CCTV APPLICATION
  • 2 CONDUCTOR(S)
  • FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 18/20 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CAPACITANCE 17.8 PICOFARAD/FT
  • 993256 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9932560608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1202/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details