Southwire Company, LLC Coaxial Cable 9921650608

Description
RG11/U NON-PLENUM, UL CL2/CM TYPE 1000 FT 0.424 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM/POLYESTER/A LUMINUM/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 16.3 PICOFARAD/FT 992165 MODEL
Datasheet
Description
RG11/U NON-PLENUM, UL CL2/CM TYPE 1000 FT 0.424 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM/POLYESTER/A LUMINUM/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 16.3 PICOFARAD/FT 992165 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9921650608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9921650608
Coaxial Cable 9921650608
RG11/U NON-PLENUM, UL CL2/CM TYPE 1000 FT 0.424 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR FUSIBLE ALUMINUM/POLYESTER/A LUMINUM/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 16.3 PICOFARAD/FT 992165 MODEL
  • RG11/U NON-PLENUM, UL CL2/CM TYPE
  • 1000 FT
  • 0.424 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • FUSIBLE ALUMINUM/POLYESTER/ALUMINUM/ALUMINUM TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/820
  • CAPACITANCE 16.3 PICOFARAD/FT
  • 992165 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9921650608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data