9924790608 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
9924790608
Description
RG6/U NON-PLENUM TYPE
1000 FT
0.27 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CAPACITANCE 17 PICOFARAD/FT
992479 MODEL
Description
RG6/U NON-PLENUM TYPE
1000 FT
0.27 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CAPACITANCE 17 PICOFARAD/FT
992479 MODEL
Datasheet
Suppliers
RG6/U NON-PLENUM TYPE
1000 FT
0.27 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
POLYETHYLENE JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
ALUMINUM/POLYESTER FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
CAPACITANCE 17 PICOFARAD/FT
992479 MODEL
- RG6/U NON-PLENUM TYPE
- 1000 FT
- 0.27 INCH OUTER DIAMETER
- COPPER CLAD STEEL CONDUCTOR MATERIAL
- ETL APPROVAL
- CATV APPLICATION
- 1 CONDUCTOR(S)
- FOAM POLYETHYLENE INSULATION MATERIAL
- 18 AWG CONDUCTOR SIZE
- POLYETHYLENE JACKET MATERIAL
- BLACK JACKET COLOR
- NATURAL INSULATION COLOR
- ALUMINUM/POLYESTER FUSIBLE FOIL TAPE, ALUMINUM BRAID SHIELD MATERIAL
- 75 OHM NOMINAL IMPEDANCE
- SIGNAL[R] BRAND
- ROHS COMPLIANT
- CAPACITANCE 17 PICOFARAD/FT
- 992479 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
9924790608 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Product Category
Cable Assembly
Standards / Certifications
CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature
-55 to 80 C (-67 to 176 F)
View Details
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details
Product Category
Cable Assembly
Product Type
CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type
Cat 5; Triaxial
View Details