Southwire Company, LLC Coaxial Cable 9932560501

Description
RG59/U, ETL CL2P/CMP FT6 TYPE 500 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
Datasheet
Description
RG59/U, ETL CL2P/CMP FT6 TYPE 500 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9932560501 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9932560501
Coaxial Cable 9932560501
RG59/U, ETL CL2P/CMP FT6 TYPE 500 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.8 PICOFARAD/FT 993256 MODEL
  • RG59/U, ETL CL2P/CMP FT6 TYPE
  • 500 FT
  • 0.2 INCH X 0.368 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • CCTV APPLICATION
  • 2 CONDUCTOR(S)
  • FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 18/20 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CAPACITANCE 17.8 PICOFARAD/FT
  • 993256 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9932560501
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET/PROFINET cable - 756-1203/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
ix Industrial IO Cable Assembly - NDHN5A7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details