Lovato GA063A Isolator Switch
DISCONNECT SWITCH, 3 POLE, 63A, DIRECT/DOOR COUPLING. FREE 2 YEAR RADWELL WARRANTY
LOVATO Panel Accessories GA063A
Disconnect Switch, 3-P, 63A/600V,
Disconnect switch GA063A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 60 A. Disconnect switch GA063A can be locked via padlock. Disconnect switches are used in industrial, building management and workshop installations.
| RS Components, Ltd. | Radwell International | Radwell International | Galco Industrial Electronics | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches | Disconnect Switches | Disconnect Switches | Disconnect Switches |
| Product Number | 1117847 | 22001716 | GA063A | ||
| Product Name | Isolator Switches | Disconnect Switch | Disconnect Switch | LVTO Open | Disconnect switch Lovato Electric GA063A |
| Phase | Three Phase | ||||
| Poles | 3P; 3 | 3P | |||
| Approvals | RoHS; Ip65 | UL; cULus | |||
| Type | Fusible |