Newport MKS Optical Window, Zinc Selenide, 25.4 mm Diameter, 2 mm Thick 10ZS20

Description
The 10ZS20 is a 1 inch (25.4 mm) diameter, 2.0 mm thick Zinc Selenide window. Zinc Selenide windows have wide variety of usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. It is an excellent choice for any IR applications due to its broad wavelength range.
Request a Quote
Description
The 10ZS20 is a 1 inch (25.4 mm) diameter, 2.0 mm thick Zinc Selenide window. Zinc Selenide windows have wide variety of usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. It is an excellent choice for any IR applications due to its broad wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Zinc Selenide, 25.4 mm Diameter, 2 mm Thick - 10ZS20 - Newport MKS
Irvine, CA, United States
Optical Window, Zinc Selenide, 25.4 mm Diameter, 2 mm Thick
10ZS20
Optical Window, Zinc Selenide, 25.4 mm Diameter, 2 mm Thick 10ZS20
The 10ZS20 is a 1 inch (25.4 mm) diameter, 2.0 mm thick Zinc Selenide window. Zinc Selenide windows have wide variety of usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. It is an excellent choice for any IR applications due to its broad wavelength range.

The 10ZS20 is a 1 inch (25.4 mm) diameter, 2.0 mm thick Zinc Selenide window. Zinc Selenide windows have wide variety of usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. It is an excellent choice for any IR applications due to its broad wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10ZS20
Product Name Optical Window, Zinc Selenide, 25.4 mm Diameter, 2 mm Thick
Window Material Zinc Selenide; CVD Laser Grade ZnSe
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 650-1000 nm - 20BW40-30AR.16 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm - FSW19AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-425 nm
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm - 20QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details
Optical Window, Sapphire, 5.00 mm Diameter, 1.00 mm Thick - SAW11 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details