Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
GSS SAFETY LIMIT SW 2NC DIRECT
LIMIT SWITCH PA66 SPDT-DB/DM
Linear IC's
SIDE ACTUATED DETECT SWITCH BEND
SIDE ACTUATED DETECT SWITCH FLAT
SNAP SWITCH 300MA AT 30VDC 50GF
SPDT ENCLOSED HEAVY DUTY SWITCH
SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NO 100MA 12V
SWITCH DETECTOR DPDT 10A 277V
SWITCH DETECTOR DPDT 16A 125V
SWITCH DETECTOR SPDT 10MA 5V
SWITCH DETECTOR SPDT 1MA 5V
SWITCH DETECTOR SPST .1A 30VDC
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NO .1A 30VD
SWITCH DETECTOR SPST-NO 10MA 50V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 1MA 5VDC
SWITCH DETECTOR SPST-NO 50MA 20V
SWITCH PUSHBUTTON SPST .1A 30VDC
SWITCH SNAP ACT 4PST 750MA 250V
SWITCH SNAP ACT DPDT 100MA 50V
SWITCH SNAP ACT DPST-NC 10A 300V
SWITCH SNAP ACT DPST-NC 6A 120V
SWITCH SNAP ACT SPDT 0.4VA 20V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 50V
SWITCH SNAP ACT SPDT 300MA 30V
SWITCH SNAP ACT SPDT 50MA 250V
SWITCH SNAP ACT SPST 0.4VA 20V
SWITCH SNAP ACT SPST-NC 10A 120V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION 4PST 6A 120V
SWITCH SNAP ACTION DPDT 10A 120V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 15A 125V
SWITCH SNAP ACTION DPDT 20A 125V
SWITCH SNAP ACTION DPDT 6A 120V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION SPDT 100MA 5V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 300V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP ACTION SPDT 7A 120V
SWITCH SNAP ACTION SPDT 7A 250V
SWITCH SNAP ACTION SPDT
SWITCH SNAP ACTION SPST 15A 125V
SWITCH SNAP DPST-NC 100MA 50V
SWITCH SNAP SPST-NC 0.4VA 20V
SWITCH SNAP SPST-NO 0.4VA 20V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH TRIG DPST-NO/NC 18A 125V
SWITCH TRIG DPST-NO/NC 18A 250V
SWITCH TRIGGER DPST-NO 17A 125V
SWITCH TRIGGER SPST-NO 16A 125V

<< Prev Next >>