E-Switch, Inc. Switches - Limit Switches MS0850500F150V1A

Description
Win Source Part Number: 1376155-MS0850500F15 0V1A Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: MS Package: Bulk Product Status: Active Base Product Number: MS0850500 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9055 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A (AC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Round (Pin Plunger) Termination Style: PC Pin Mechanical Life: 1,000,000 Cycles Electrical Life: 50,000 Cycles Operating Force: 150gf Release Force: 40gf Operating Position: 0.335" (8.5mm) Pretravel: 0.043" (1.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376155-MS0850500F15 0V1A Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: MS Package: Bulk Product Status: Active Base Product Number: MS0850500 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9055 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A (AC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Round (Pin Plunger) Termination Style: PC Pin Mechanical Life: 1,000,000 Cycles Electrical Life: 50,000 Cycles Operating Force: 150gf Release Force: 40gf Operating Position: 0.335" (8.5mm) Pretravel: 0.043" (1.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376155-MS0850500F150V1A - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376155-MS0850500F150V1A
Switches - Limit Switches 1376155-MS0850500F150V1A
Win Source Part Number: 1376155-MS0850500F15 0V1A Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: MS Package: Bulk Product Status: Active Base Product Number: MS0850500 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9055 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A (AC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Round (Pin Plunger) Termination Style: PC Pin Mechanical Life: 1,000,000 Cycles Electrical Life: 50,000 Cycles Operating Force: 150gf Release Force: 40gf Operating Position: 0.335" (8.5mm) Pretravel: 0.043" (1.1mm)

Win Source Part Number: 1376155-MS0850500F150V1A
Category: Switches - Limit Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: MS
Package: Bulk
Product Status: Active
Base Product Number: MS0850500
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9055
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A (AC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Actuator Type: Round (Pin Plunger)
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 50,000 Cycles
Operating Force: 150gf
Release Force: 40gf
Operating Position: 0.335" (8.5mm)
Pretravel: 0.043" (1.1mm)

Buy Now Datasheet
Switches - Limit Switches MS0850500F150V1A
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1376155-MS0850500F150V1A MS0850500F150V1A
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 2850 - 3150 Degrees - S9200A-G163-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details