Honeywell Sensing & IoT MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With -- No Lever --, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit GLBA02A

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With -- No Lever --, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit - GLBA02A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With -- No Lever --, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit
GLBA02A
MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With -- No Lever --, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit GLBA02A
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet
Limit Switches - GLBA02A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
GLBA02A
Limit Switches GLBA02A
LIMIT SWITCH

LIMIT SWITCH

Buy Now
Futian, China
Switches - Limit Switches
GLBA02A
Switches - Limit Switches GLBA02A
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number GLBA02A GLBA02A GLBA02A
Product Name MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With -- No Lever --, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit Limit Switches Switches - Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. IEC 947-5-1, EN60947-5-1, UL508
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Electromechanical Limit Switch, Rotate From 4950 - 5250 Degrees - S9200A-G163-17 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details