Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH V BASICS V15 | |
| Linear IC's | |
| MINIATURE BASIC SWITCH | |
| STEUTE POSITION SWITCH WITH SAFE | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR DPDT 20MA 18V | |
| SWITCH DETECTOR SPDT-NO 1MA 5VDC | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH PIN PLUNGER SPDT QC | |
| SWITCH SNAP ACT SPDT 0.1A 125V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 500MA 380V | |
| SWITCH SNAP ACT SPST-NC 10A 250V | |
| SWITCH SNAP ACT SPST-NC 11A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 250V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NC 21A 125V | |
| SWITCH SNAP ACT SPST-NC 21A 250V | |
| SWITCH SNAP ACT SPST-NC 22A 250V | |
| SWITCH SNAP ACT SPST-NC 5A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 115V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 11A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 250V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 21A 125V | |
| SWITCH SNAP ACT SPST-NO 21A 250V | |
| SWITCH SNAP ACT SPST-NO 25A 277V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACT SPST-NO 6A 125V | |
| SWITCH SNAP ACTION SPDT 0.3A 6V | |
| SWITCH SNAP ACTION SPDT 10A 115V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 125V | |
| SWITCH SNAP ACTION SPDT 11A 250V | |
| SWITCH SNAP ACTION SPDT 11A 277V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 15A 250V | |
| SWITCH SNAP ACTION SPDT 15A 277V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 250V | |
| SWITCH SNAP ACTION SPDT 21A 125V | |
| SWITCH SNAP ACTION SPDT 21A 250V | |
| SWITCH SNAP ACTION SPDT 22A 250V | |
| SWITCH SNAP ACTION SPDT 25A 277V | |
| SWITCH SNAP ACTION SPDT 300MA 6V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 5A 277V | |
| SWITCH SNAP SPST-NO 100MA 125V |
| << Prev | Next >> |