Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037183-ESE-22MH52
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Current Rating: 10mA (DC)
Voltage Rating - DC: 5V
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Mechanical Life: 50,000 Cycles
Operating Force, Torque: 30gf
Operating Position: 0.055" (1.4mm)
Categories: Switches
Status: Active
Temperature Range - Operating: -10°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1037183-ESE-22MH52 | ESE-22MH52 |
| Product Name | Snap Action, Limit Switches - ESE-22MH52 | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |