Win Source Part Number: 1355610-ESE-13V01A
Category: Switches - Limit Switches
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ESE13
Package: Tape & Reel
Product Status: Active
Base Product Number: ESE-13
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 10mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 5 V
Actuator Type: Angled Toggle (Detector)
Termination Style: J Lead
Mechanical Life: 50,000 Cycles
Electrical Life: 50,000 Cycles
Operating Force: 30gf
Operating Position: 15°
Pretravel: 15°
Overtravel: 60°
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 1355610-ESE-13V01A | 590-ESE-13V01A | ESE-13V01A |
| Product Name | Switches - Limit Switches | SWITCH DETECTOR SPST-NO 10MA 5V | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |