MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
SWITCH SNAP ACTION SPDT 6A 120V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | GLED01D | GLED01D | GLED01D |
| Product Name | MICRO SWITCH GLE Series Global Limit Switches, Top Roller Arm, 1NC 1NO SPDT Snap Action, PF1/2 | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Roller Lever / Leaf | ||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |