MICRO SWITCH GLL Series limit switches are double insulated compact housing conforms to EN50047 and makes GLL switches ideal for mounting where space is at a premium. These products also feature direct opening normally closed circuits, and are available in a variety of actuator styles required for OEM applications. Designed to the IEC electrical standard, GLL is suitable for world-wide use and also meets globally accepted mounting standards.
SWITCH SNAP ACTION SPDT 10A 300V
| Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLLA04D | GLLA04D | 62M4502 |
| Product Name | MICRO SWITCH GLL Series Global Limit Switches, Top Horizontal Roller Lever Arm, 1NC/1NO Direct Opening Slow Action Make-Before-Break (MBB), 1/2 in conduit | Switches - Limit Switches | Limit Switch Honeywell |
| Normal State | Normally Open; Normally Closed | ||
| Linear Actuator Types | Roller Lever / Leaf | ||
| Orientation | Top Mounted Actuator | ||
| Certifications / Approvals | CE Certified; UL Listed; cULus, CE, CCC | ||
| Operating Temp | -10 to 80 C (14 to 176 F) |