Panasonic Switches - Limit Switches ESE-24MH1T

Description
Win Source Part Number: 1150635-ESE-24MH1T Category: Switches>Limit Switches Series: ESE24 Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.132" (3.35mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): ESE24MH1T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P10873STR-NDR,ESE24M H1T,P10873SCT,P10873 STR,P10873SDKR,P1087 3SCT-NDR Base Product Number: ESE-24
Request a Quote Datasheet
Description
Win Source Part Number: 1150635-ESE-24MH1T Category: Switches>Limit Switches Series: ESE24 Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.132" (3.35mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): ESE24MH1T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P10873STR-NDR,ESE24M H1T,P10873SCT,P10873 STR,P10873SDKR,P1087 3SCT-NDR Base Product Number: ESE-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1150635-ESE-24MH1T
Switches - Limit Switches 1150635-ESE-24MH1T
Win Source Part Number: 1150635-ESE-24MH1T Category: Switches>Limit Switches Series: ESE24 Termination Style: SMD (SMT) Tab Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.132" (3.35mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): ESE24MH1T; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P10873STR-NDR,ESE24M H1T,P10873SCT,P10873 STR,P10873SDKR,P1087 3SCT-NDR Base Product Number: ESE-24

Win Source Part Number: 1150635-ESE-24MH1T
Category: Switches>Limit Switches
Series: ESE24
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 1,000
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.132" (3.35mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -10°C ~ 70°C
Alternative Parts (Cross-Reference): ESE24MH1T;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Other Names: P10873STR-NDR,ESE24MH1T,P10873SCT,P10873STR,P10873SDKR,P10873SCT-NDR
Base Product Number: ESE-24

Buy Now Datasheet
Switches - Limit Switches ESE-24MH1T
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1150635-ESE-24MH1T ESE-24MH1T
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-Z11-L200-S200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 4-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Electromechanical Limit Switch, Rotate From 8550 - 8850 Degrees - S9200A-G163-29 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 8550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details