The ESE-18L61D is a snap action limit switch designed for surface mounting with a right-angle configuration. It features a normally closed (NC) circuit type and is suitable for applications requiring reliable media detection in portable electronic devices such as mobile phones and digital cameras. The switch has a compact body measuring 1.2 mm in thickness and offers a standard stroke of 1.5 mm. It operates effectively within a temperature range of -10 °C to +60 °C, making it versatile for various environments. The product is packaged in reels, with a quantity of 5000 units per package, and supports reflow soldering for efficient assembly. The estimated production lead time is 10 weeks, and it is classified under ECCN EAR99.
Manufacturer: Panasonic
Win Source Part Number: 871220-ESE-18L61D
Series: ESE18
Operating Temperature Range: -10°C ~ 60°C
Features: Switch SPST-NC Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: P13366SCT, P13366SDKR, P13366STR, ESE18L61D
SWITCH DETECTOR SPST-NC 10MA 5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 871220-ESE-18L61D | ESE-18L61D |
| Product Name | Snap Action, Limit Switches - ESE-18L61D | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC |