Manufacturer: Panasonic
Win Source Part Number: 871218-ESE-16J001
Series: ESE16
Operating Temperature Range: -10°C ~ 60°C
Features: Switch SPST-NO Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: P14266SCT, P14266SDKR, Q6464259, P14266STR, ESE16J001
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 871218-ESE-16J001 | ESE-16J001 |
| Product Name | Snap Action, Limit Switches - ESE-16J001 | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |